NEN-EN-ISO 2592

Determination of flash and fire points - Cleveland open cup method

inactive
Organization: NEN
Publication Date: 1 September 2001
Status: inactive
Page Count: 24
ICS Code (Petroleum products in general): 75.080
scope:

Specifies a procedure for the determination of flash and fire points of petroleum products using the Cleveland open cup apparatus. It is applicable to petroleum products having an open cup flash point above 79 °C, except fuel oils, which are most commonly tested by the closed cup procedure described in ISO 2719.

Document History

October 1, 2017
Petroleum and related products - Determination of flash and fire points - Cleveland open cup method
NEN-EN-ISO 2592 specifies a procedure for the determination of flash and fire points of petroleum products using the Cleveland open cup apparatus. It is applicable to petroleum products having open...
NEN-EN-ISO 2592
September 1, 2001
Determination of flash and fire points - Cleveland open cup method
Specifies a procedure for the determination of flash and fire points of petroleum products using the Cleveland open cup apparatus. It is applicable to petroleum products having an open cup flash...

References

Advertisement