NEN-EN-ISO 180

Plastics - Determination of Izod impact strength

inactive
Organization: NEN
Publication Date: 1 February 2001
Status: inactive
Page Count: 22
ICS Code (Plastics in general): 83.080.01
scope:

The principle of the method is to break the test specimen, supported as a vertical catilever beam, by a single swing of a pendulum, with the line of impact at a fixed distance from the specimen clamp and, in the case of notched specimens, from the centreline of the notch. The method is applicable to rigid thermoplastics mouldings and extrusion materials, rigid thermosetting moulding materials, fibre-reinforced thermoset and thermoplastics composites.

Document History

July 1, 2023
Plastics - Determination of Izod impact strength
This document specifies a method for determining the Izod impact strength of plastics under defined conditions. A number of different types of specimen and test configurations are defined. Different...
January 1, 2020
Plastics - Determination of Izod impact strength
This document specifies a method for determining the Izod impact strength of plastics under defined conditions. A number of different types of specimen and test configurations are defined. Different...
May 1, 2013
Plastics - Determination of Izod impact strength - Amendment 2: Precision data
A description is not available for this item.
January 1, 2012
Plastics - Determination of Izod impact strength - Amendment 2: Precision data
A description is not available for this item.
January 1, 2007
Plastics - Determination of Izod impact strength
A description is not available for this item.
May 1, 2005
Plastics - Determination of Izod impact strength
A description is not available for this item.
NEN-EN-ISO 180
February 1, 2001
Plastics - Determination of Izod impact strength
The principle of the method is to break the test specimen, supported as a vertical catilever beam, by a single swing of a pendulum, with the line of impact at a fixed distance from the specimen clamp...
December 1, 1997
Plastics - Determination of Izod impact strength
The principle of the method is to break the test specimen, supported as a vertical catilever beam, by a single swing of a pendulum, with the line of impact at a fixed distance from the specimen clamp...
February 1, 1997
Plastics - Determination of Izod impact strength
The principle of the method is to break the test specimen, supported as a vertical catilever beam, by a single swing of a pendulum, with the line of impact at a fixed distance from the specimen clamp...
Advertisement