NEN-EN-ISO 180

Plastics - Determination of Izod impact strength

active, Most Current
Organization: NEN
Publication Date: 1 July 2023
Status: active
Page Count: 30
ICS Code (Plastics in general): 83.080.01
scope:

This document specifies a method for determining the Izod impact strength of plastics under defined conditions. A number of different types of specimen and test configurations are defined. Different test parameters are specified according to the type of material, the type of test specimen and the type of notch.

The method is used to investigate the behaviour of specified types of specimen under the impact conditions defined and for estimating the brittleness or toughness of specimens within the limitations inherent in the test conditions.

Document History

NEN-EN-ISO 180
July 1, 2023
Plastics - Determination of Izod impact strength
This document specifies a method for determining the Izod impact strength of plastics under defined conditions. A number of different types of specimen and test configurations are defined. Different...
January 1, 2020
Plastics - Determination of Izod impact strength
This document specifies a method for determining the Izod impact strength of plastics under defined conditions. A number of different types of specimen and test configurations are defined. Different...
May 1, 2013
Plastics - Determination of Izod impact strength - Amendment 2: Precision data
A description is not available for this item.
January 1, 2012
Plastics - Determination of Izod impact strength - Amendment 2: Precision data
A description is not available for this item.
January 1, 2007
Plastics - Determination of Izod impact strength
A description is not available for this item.
May 1, 2005
Plastics - Determination of Izod impact strength
A description is not available for this item.
February 1, 2001
Plastics - Determination of Izod impact strength
The principle of the method is to break the test specimen, supported as a vertical catilever beam, by a single swing of a pendulum, with the line of impact at a fixed distance from the specimen clamp...
December 1, 1997
Plastics - Determination of Izod impact strength
The principle of the method is to break the test specimen, supported as a vertical catilever beam, by a single swing of a pendulum, with the line of impact at a fixed distance from the specimen clamp...
February 1, 1997
Plastics - Determination of Izod impact strength
The principle of the method is to break the test specimen, supported as a vertical catilever beam, by a single swing of a pendulum, with the line of impact at a fixed distance from the specimen clamp...

References

Advertisement