NEN-EN-ISO 10447
Resistance welding - Peel and chisel testing of resistance spot and projection welds
| Organization: | NEN |
| Publication Date: | 1 February 2013 |
| Status: | inactive |
| Page Count: | 23 |
| ICS Code (Welded joints and welds): | 25.160.40 |
scope:
NEN-EN-ISO 10447 specifies the procedures and recommended tooling to be used for peel and chisel testing of resistance spot and projection welds. This International Standard applies to welds made in two or more sheets in the thickness range of 0,5 mm to 3,0 mm. The aim of these tests is to determine - weld size and failure type when welds are destructively tested, and - verification of welds by non-destructive chisel tests.
Document History