NEN-EN-ISO 10447

Resistance welding - Testing of welds - Peel and chisel testing of resistance spot and projection welds

active, Most Current
Organization: NEN
Publication Date: 1 March 2015
Status: active
Page Count: 27
ICS Code (Welded joints and welds): 25.160.40
scope:

NEN-EN-ISO 10447 specifies the procedures and recommended tooling to be used for peel and chisel testing of resistance spot and projection welds. This International Standard applies to welds made in two or more sheets in the thickness range of 0,5 mm to 3,0 mm. The aim of these tests is to determine - weld size and failure type when welds are destructively tested, and - verification of welds by non-destructive chisel tests.

Document History

NEN-EN-ISO 10447
March 1, 2015
Resistance welding - Testing of welds - Peel and chisel testing of resistance spot and projection welds
NEN-EN-ISO 10447 specifies the procedures and recommended tooling to be used for peel and chisel testing of resistance spot and projection welds. This International Standard applies to welds made in...
February 1, 2013
Resistance welding - Peel and chisel testing of resistance spot and projection welds
NEN-EN-ISO 10447 specifies the procedures and recommended tooling to be used for peel and chisel testing of resistance spot and projection welds. This International Standard applies to welds made in...
June 1, 2007
Resistance welding - Peel and chisel testing of resistance spot and projection welds
This International Standard specifies the procedure and recommended tooling to be used for testing resistance spot and projction welds by means of peel and chisel tests. It applies to welds made in...

References

Advertisement