NEN-EN-ISO 14114
Gas welding equipment - Acetylene manifold systems for welding, cutting and allied processes - General requirements
| Organization: | NEN |
| Publication Date: | 1 May 1997 |
| Status: | inactive |
| ICS Code (Welding equipment): | 25.160.30 |
scope:
Is applicable to acetylene manifold systems extending from the cylinder valve or the bundle outlet connections to the inlet connection of the main flame arrestor. It specifies requirements for design, materials and testing of cylinder manifold systems for the supply of acetylene for use in welding, cutting and allied processes. Applies to acetylene cylinder manifold systems in which up to 16 acetylene single cylinders or two acetylene bundles are coupled for collective gas withdrawal.
Document History