NEN-EN-ISO 14114

Gas welding equipment - Acetylene manifold systems for welding, cutting and allied processes - General requirements

active, Most Current
Organization: NEN
Publication Date: 1 February 2018
Status: active
ICS Code (Welding equipment): 25.160.30
scope:

NEN-EN-ISO 14114 applies to acetylene cylinder manifold systems extending from the cylinder valve or the bundle outlet connections to the outlet connection of the main shut-off valve. It specifies requirements for design, materials and testing of cylinder manifold systems for the supply of acetylene for use in welding, cutting and allied processes. This document applies to acetylene cylinder manifold systems in which acetylene single cylinders or acetylene bundles are coupled for collective gas withdrawal. This document also covers a test procedure for decomposition blockers.

Document History

NEN-EN-ISO 14114
February 1, 2018
Gas welding equipment - Acetylene manifold systems for welding, cutting and allied processes - General requirements
NEN-EN-ISO 14114 applies to acetylene cylinder manifold systems extending from the cylinder valve or the bundle outlet connections to the outlet connection of the main shut-off valve. It specifies...
May 1, 2014
Gas welding equipment - Acetylene manifold systems for welding, cutting and allied processes - General requirements
NEN-EN-ISO 14114 applies to acetylene cylinder manifold systems extending from the cylinder valve or the bundle outlet connections to the outlet connection of the main shut-off valve. It specifies...
October 1, 2012
Gas welding equipment - Acetylene manifold systems for welding, cutting and allied processes - General requirements
NEN-EN-ISO 14114 applies to acetylene cylinder manifold systems extending from the cylinder valve or the bundle outlet connections to the outlet connection of the main shut-off valve. It specifies...
August 1, 1999
Gas welding equipment - Acetylene manifold systems for welding, cutting and allied processes - General requirements
Is applicable to acetylene manifold systems extending from the cylinder valve or the bundle outlet connections to the inlet connection of the main flame arrestor. It specifies requirements for...
May 1, 1997
Gas welding equipment - Acetylene manifold systems for welding, cutting and allied processes - General requirements
Is applicable to acetylene manifold systems extending from the cylinder valve or the bundle outlet connections to the inlet connection of the main flame arrestor. It specifies requirements for...
Advertisement