NEN-ISO 3616

Textile glass - Mats - Determination of average thickness, thickness under load and recovery after compression

inactive
Organization: NEN
Publication Date: 1 April 1978
Status: inactive
ICS Code (Textile glass materials): 59.100.10
scope:

This International Standard specifies a method for the determination of the average thickness, the thickness under load and the recovery after compression of textile glass mats.

Document History

January 1, 2023
Textile glass - Chopped strand and continuous filament mats - Determination of average thickness, thickness under load and recovery after compression
This document specifies a method for the determination of the average thickness, the thickness under load and the recovery after compression of chopped-strand and continuous-filament textile-glass...
September 1, 2017
Textile glass - Chopped-strand and continuous-filament mats - Determination of average thickness, thickness under load and recovery after compression
A description is not available for this item.
July 1, 2001
Textile glass - Chopped-strand and continuous-filament mats - Determination of average thickness, thickness under load and recovery after compression
Specifies a method for the determination of the average thickness, the thickness under load and the recovery after compression of chopped-strand and continuous-filament textile-glass mats.
NEN-ISO 3616
April 1, 1978
Textile glass - Mats - Determination of average thickness, thickness under load and recovery after compression
This International Standard specifies a method for the determination of the average thickness, the thickness under load and the recovery after compression of textile glass mats.
Advertisement