NEN-ISO 3616/A1
Textile glass - Chopped-strand and continuous-filament mats - Determination of average thickness, thickness under load and recovery after compression
inactive
| Organization: | NEN |
| Publication Date: | 1 September 2017 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Textile glass materials): | 59.100.10 |
Document History
January 1, 2023
Textile glass - Chopped strand and continuous filament mats - Determination of average thickness, thickness under load and recovery after compression
This document specifies a method for the determination of the average thickness, the thickness under load and the recovery after compression of chopped-strand and continuous-filament textile-glass...
NEN-ISO 3616/A1
September 1, 2017
Textile glass - Chopped-strand and continuous-filament mats - Determination of average thickness, thickness under load and recovery after compression
A description is not available for this item.
July 1, 2001
Textile glass - Chopped-strand and continuous-filament mats - Determination of average thickness, thickness under load and recovery after compression
Specifies a method for the determination of the average thickness, the thickness under load and the recovery after compression of chopped-strand and continuous-filament textile-glass mats.
April 1, 1978
Textile glass - Mats - Determination of average thickness, thickness under load and recovery after compression
This International Standard specifies a method for the determination of the average thickness, the thickness under load and the recovery after compression of textile glass mats.