NEN - NPR-CLC-IEC/TS 60034-25
Rotating electrical machines - Part 25: Guide for the design and performance of cage induction motors specifically designed for converter supply
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 January 2006 |
| Status: | inactive |
| Page Count: | 62 |
| ICS Code (Rotating machinery): | 29.160 |
scope:
Describes the design features and performance characteristics of polyphase cage induction motors specifically designed for use on voltage source converter supplies up to 1 000 V. Also specifies the interface parameters and interactions between the motor and the converter including installation guidance as part of a power drive system.
Document History
NPR-CLC-IEC/TS 60034-25
January 1, 2006
Rotating electrical machines - Part 25: Guide for the design and performance of cage induction motors specifically designed for converter supply
Describes the design features and performance characteristics of polyphase cage induction motors specifically designed for use on voltage source converter supplies up to 1 000 V. Also specifies the...