NEN - NPR-IEC/TS 60034-25

Rotating electrical machines - Part 25 : Guide for the design and performance of cage induction motors specifically designed for converter supply

inactive, Most Current
Organization: NEN
Publication Date: 1 September 2004
Status: inactive
Page Count: 56
ICS Code (Rotating machinery in general): 29.160.01
scope:

Describes the design features and performance characteristics of polyphase cage induction motors specifically designed for use on voltage source converter supplies up to 1 000 V. Also specifies the interface parameters and interactions between the motor and the converter including installation guidance as part of a power drive system.

Document History

NPR-IEC/TS 60034-25
September 1, 2004
Rotating electrical machines - Part 25 : Guide for the design and performance of cage induction motors specifically designed for converter supply
Describes the design features and performance characteristics of polyphase cage induction motors specifically designed for use on voltage source converter supplies up to 1 000 V. Also specifies the...

References

Advertisement