NEN-EN-IEC 61249-2-10

Materials for printed boards and other interconnecting structures - Part 2-10: Reinforced base materials, clad and unclad - Cyanate ester, brominated epoxide, modified or unmodified, woven E-glass reinforced laminated sheets of defined flammability (vertical burning test), copper-clad

active
Organization: NEN
Publication Date: 1 July 2003
Status: active
Page Count: 60
ICS Code (Printed circuits and boards): 31.180
scope:

Gives requirements for properties of cyanate ester, brominated epoxide modified or unmodified woven E0glass laminate sheets of defined flammability, copper-clad, in thicknesses of 0,05 mm to 3,2 mm. The flammability ratins is achieved through the use of brominated fire retardants contained as an integral part of the epoxide polymeric structure.

Document History

August 1, 2003
Materials for printed boards and other interconnecting structures - Part 2-10: Reinforced base materials, clad and unclad - Cyanate ester, brominated epoxide, modified or unmodified, woven E-glass reinforced laminated sheets of defined flammability (vertical burning test), copper-clad
A description is not available for this item.
NEN-EN-IEC 61249-2-10
July 1, 2003
Materials for printed boards and other interconnecting structures - Part 2-10: Reinforced base materials, clad and unclad - Cyanate ester, brominated epoxide, modified or unmodified, woven E-glass reinforced laminated sheets of defined flammability (vertical burning test), copper-clad
Gives requirements for properties of cyanate ester, brominated epoxide modified or unmodified woven E0glass laminate sheets of defined flammability, copper-clad, in thicknesses of 0,05 mm to 3,2 mm....
Advertisement