NEN-EN-IEC 61249-2-10/C11

Materials for printed boards and other interconnecting structures - Part 2-10: Reinforced base materials, clad and unclad - Cyanate ester, brominated epoxide, modified or unmodified, woven E-glass reinforced laminated sheets of defined flammability (vertical burning test), copper-clad

active, Most Current
Organization: NEN
Publication Date: 1 August 2003
Status: active
Page Count: 3
ICS Code (Printed circuits and boards): 31.180

Document History

NEN-EN-IEC 61249-2-10/C11
August 1, 2003
Materials for printed boards and other interconnecting structures - Part 2-10: Reinforced base materials, clad and unclad - Cyanate ester, brominated epoxide, modified or unmodified, woven E-glass reinforced laminated sheets of defined flammability (vertical burning test), copper-clad
A description is not available for this item.
July 1, 2003
Materials for printed boards and other interconnecting structures - Part 2-10: Reinforced base materials, clad and unclad - Cyanate ester, brominated epoxide, modified or unmodified, woven E-glass reinforced laminated sheets of defined flammability (vertical burning test), copper-clad
Gives requirements for properties of cyanate ester, brominated epoxide modified or unmodified woven E0glass laminate sheets of defined flammability, copper-clad, in thicknesses of 0,05 mm to 3,2 mm....
Advertisement