NEN-ISO/IEC 26908

Information technology - MAC-PHY Interface for ISO/IEC 26907

inactive
Organization: NEN
Publication Date: 1 February 2007
Status: inactive
Page Count: 60
ICS Code (Networking): 35.110
scope:

This International Standard specifies the interface between implementations of the PHY and MAC as specified in ISO/IEC 26907.

Document History

December 1, 2009
Information technology - Telecommunications and information exchange between systems - MAC-PHY interface for ISO/IEC 26907
This International Standard specifies the interface between implementations of the PHY and MAC as specified in ISO/IEC 26907.
NEN-ISO/IEC 26908
February 1, 2007
Information technology - MAC-PHY Interface for ISO/IEC 26907
This International Standard specifies the interface between implementations of the PHY and MAC as specified in ISO/IEC 26907.
February 1, 2007
Information technology - Telecommunications and information exchange between systems - MAC-PHY Interface for ISO/IEC 26907 (corrected)
This International Standard specifies the interface between implementations of the PHY and MAC as specified in ISO/IEC 26907.
Advertisement