NEN-ISO/IEC 26908
Information technology - Telecommunications and information exchange between systems - MAC-PHY interface for ISO/IEC 26907
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 December 2009 |
| Status: | active |
| Page Count: | 60 |
| ICS Code (Networking): | 35.110 |
scope:
This International Standard specifies the interface between implementations of the PHY and MAC as specified in ISO/IEC 26907.
Document History
NEN-ISO/IEC 26908
December 1, 2009
Information technology - Telecommunications and information exchange between systems - MAC-PHY interface for ISO/IEC 26907
This International Standard specifies the interface between implementations of the PHY and MAC as specified in ISO/IEC 26907.
February 1, 2007
Information technology - MAC-PHY Interface for ISO/IEC 26907
This International Standard specifies the interface between implementations of the PHY and MAC as specified in ISO/IEC 26907.
February 1, 2007
Information technology - Telecommunications and information exchange between systems - MAC-PHY Interface for ISO/IEC 26907 (corrected)
This International Standard specifies the interface between implementations of the PHY and MAC as specified in ISO/IEC 26907.