NEN-EN-IEC 61249-2-7/C11

Materials for printed boards and other connecting structures - Part 2-7: Reinforced base materials, clad and unclad - Epoxide woven E-glass laminated sheet of defined flammability (vertical burning test), copper-clad

active, Most Current
Organization: NEN
Publication Date: 1 November 2005
Status: active
Page Count: 3
ICS Code (Printed circuits and boards): 31.180

Document History

NEN-EN-IEC 61249-2-7/C11
November 1, 2005
Materials for printed boards and other connecting structures - Part 2-7: Reinforced base materials, clad and unclad - Epoxide woven E-glass laminated sheet of defined flammability (vertical burning test), copper-clad
A description is not available for this item.
September 1, 2002
Materials for printed boards and other connecting structures - Part 2-7: Reinforced base materials, clad and unclad - Epoxide woven E-glass laminated sheet of defined flammability (vertical burning test), copper-clad
Gives requirements for properties of polyester woven fibreglass reinforced surface/non-woven fibreglass reinforced core copper-clad laminated sheet, of defined flammability, in thicknesses of 0,80 mm...
Advertisement