NEN-EN-IEC 61249-2-7
Materials for printed boards and other connecting structures - Part 2-7: Reinforced base materials, clad and unclad - Epoxide woven E-glass laminated sheet of defined flammability (vertical burning test), copper-clad
| Organization: | NEN |
| Publication Date: | 1 September 2002 |
| Status: | active |
| Page Count: | 56 |
| ICS Code (Printed circuits and boards): | 31.180 |
scope:
Gives requirements for properties of polyester woven fibreglass reinforced surface/non-woven fibreglass reinforced core copper-clad laminated sheet, of defined flammability, in thicknesses of 0,80 mm to 1,60 mm. Some property requirements may have several classes of performance. The class desired must be specified on the purchase order, otherwise the default class of material will be spplied.
Document History