NEN-ISO 12297

Rolling bearings - Steel cylindrical rollers - Dimensions and tolerances

inactive, Most Current
Organization: NEN
Publication Date: 1 March 2012
Status: inactive
Page Count: 22
ICS Code (Rolling bearings): 21.100.20
scope:

This International Standard specifies requirements for finished steel cylindrical rollers for rolling bearings. The maximum roller diameter is 40 mm.

Document History

NEN-ISO 12297
March 1, 2012
Rolling bearings - Steel cylindrical rollers - Dimensions and tolerances
This International Standard specifies requirements for finished steel cylindrical rollers for rolling bearings. The maximum roller diameter is 40 mm.

References

Advertisement