NEN-EN-IEC 60454-3-5

Pressure-sensitive adhesive tapes for electrical purposes - Part 3: Specifications for individual materials - Sheet 5: Cellulosic paper, non-creped, with rubber thermosetting adhesive

inactive, Most Current
Organization: NEN
Publication Date: 1 May 1998
Status: inactive
Page Count: 34
ICS Code (Paper and board insulating materials): 29.035.10
scope:

Contains the requirements for pressure-sensitive adhesive tapes made with cellulosic paper, non-creped, with rubber thermosetting adhesive. Materials which conform to this specification meet established levels of performance. However, the selection of a material by a user for a specific application should be based on the actual requirements necessary for adequate performance in that application, and not based on this specification alone.

Document History

NEN-EN-IEC 60454-3-5
May 1, 1998
Pressure-sensitive adhesive tapes for electrical purposes - Part 3: Specifications for individual materials - Sheet 5: Cellulosic paper, non-creped, with rubber thermosetting adhesive
Contains the requirements for pressure-sensitive adhesive tapes made with cellulosic paper, non-creped, with rubber thermosetting adhesive. Materials which conform to this specification meet...

References

Advertisement