NEN-EN-IEC 60454-3-4

Pressure-sensitive adhesive tapes for electrical purposes - Part 3: Specifications for individual materials - Sheet 4: Cellulose paper, creped and non-creped, with rubber thermosetting adhesive

active, Most Current
Organization: NEN
Publication Date: 1 August 2007
Status: active
Page Count: 21
ICS Code (Plastics and rubber insulating materials): 29.035.20
scope:

This sheet of IEC 60454-3 contains the requirements for pressure-sensitive adhesive tapes made with cellulose paper, creped and non-creped, with rubber thermosetting adhesive. Materials, which conform to this specification, meet established levels of performance. However, the selection of a material by a user for a specific application should be based on the actual requirements necessary for adequate performance in that application, and not based on this specification alone.

Document History

NEN-EN-IEC 60454-3-4
August 1, 2007
Pressure-sensitive adhesive tapes for electrical purposes - Part 3: Specifications for individual materials - Sheet 4: Cellulose paper, creped and non-creped, with rubber thermosetting adhesive
This sheet of IEC 60454-3 contains the requirements for pressure-sensitive adhesive tapes made with cellulose paper, creped and non-creped, with rubber thermosetting adhesive. Materials, which...
May 1, 1998
Pressure-sensitive adhesive tapes for electrical purposes - Part 3: Specifications for individual materials - Sheet 4: Cellulosic paper, creped, with rubber thermosetting adhesive
Contains the requirements for pressure-sensitive adhesive tapes made with cellulosic paper, creped, with rubber thermosetting adhesive. Materials which conform to this specification meet established...

References

Advertisement