NEN-EN-IEC 60454-3-4
Pressure-sensitive adhesive tapes for electrical purposes - Part 3: Specifications for individual materials - Sheet 4: Cellulosic paper, creped, with rubber thermosetting adhesive
| Organization: | NEN |
| Publication Date: | 1 May 1998 |
| Status: | inactive |
| Page Count: | 34 |
| ICS Code (Paper and board insulating materials): | 29.035.10 |
scope:
Contains the requirements for pressure-sensitive adhesive tapes made with cellulosic paper, creped, with rubber thermosetting adhesive. Materials which conform to this specification meet established levels of performance, However, the selection of a material by a user for a specific application should be based on the actual requirements necessary for adequate performance in that application, and not based on this specification alone.
Document History