NEN 10317-2

Specifications for particular types of winding wires - Part 2: Solderable polyurethane enamelled round copper wire, class 130, with a bonding layer

inactive, Most Current
Organization: NEN
Publication Date: 1 February 1995
Status: inactive
Page Count: 34
ICS Code (Wires): 29.060.10
scope:

Applies to insulated wires used for windings in electrical equipment. The ranges of nominal conductor diameters covered are from 0.02 mm to 2.0 mm for grades 1B and 2B. Refers to IEC 182 for basic dimensions, IEC 851 for test methods and IEC 264 for packaging.

Document History

NEN 10317-2
February 1, 1995
Specifications for particular types of winding wires - Part 2: Solderable polyurethane enamelled round copper wire, class 130, with a bonding layer
Applies to insulated wires used for windings in electrical equipment. The ranges of nominal conductor diameters covered are from 0.02 mm to 2.0 mm for grades 1B and 2B. Refers to IEC 182 for basic...

References

Advertisement