NEN-EN-IEC 60317-2

Specifications for particular types of winding wires - Part 2: Solderable polyurethane enamelled round copper wire, class 130, with a bonding layer

active, Most Current
Organization: NEN
Publication Date: 1 October 2012
Status: active
Page Count: 24
ICS Code (Wires): 29.060.10
scope:

This part of IEC 60317 specifies the requirements of solderable enamelled round copper winding wire of class 130 with a dual coating. The underlying coating is based on polyurethane resin, which may be modified providing it retains the chemical identity of the original resin and meets all specified wire requirements. The superimposed coating is a bonding layer based on a thermoplastic resin. The range of nominal conductor diameters covered by this standard is: - Grade 1B: 0,020 mm up to and including 2,000 mm; - Grade 2B: 0,020 mm up to and including 2,000 mm. The nominal conductor diameters are specified in Clause 4 of IEC 60317-0-1:2008.

Document History

NEN-EN-IEC 60317-2
October 1, 2012
Specifications for particular types of winding wires - Part 2: Solderable polyurethane enamelled round copper wire, class 130, with a bonding layer
This part of IEC 60317 specifies the requirements of solderable enamelled round copper winding wire of class 130 with a dual coating. The underlying coating is based on polyurethane resin, which may...
March 1, 2000
Specifications for particular types of winding wires - Part 2: Solderable polyurethane enamelled round copper wire, class 130, with a bonding layer
A description is not available for this item.
February 1, 1998
Specifications for particular types of winding wires - Part 2: Solderable polyurethane enamelled round copper wire, class 130, with a bonding layer
A description is not available for this item.

References

Advertisement