NEN-EN-IEC 60317-2/A1

Specifications for particular types of winding wires - Part 2: Solderable polyurethane enamelled round copper wire, class 130, with a bonding layer

inactive
Organization: NEN
Publication Date: 1 February 1998
Status: inactive
Page Count: 4
ICS Code (Wires): 29.060.10

Document History

October 1, 2012
Specifications for particular types of winding wires - Part 2: Solderable polyurethane enamelled round copper wire, class 130, with a bonding layer
This part of IEC 60317 specifies the requirements of solderable enamelled round copper winding wire of class 130 with a dual coating. The underlying coating is based on polyurethane resin, which may...
March 1, 2000
Specifications for particular types of winding wires - Part 2: Solderable polyurethane enamelled round copper wire, class 130, with a bonding layer
A description is not available for this item.
NEN-EN-IEC 60317-2/A1
February 1, 1998
Specifications for particular types of winding wires - Part 2: Solderable polyurethane enamelled round copper wire, class 130, with a bonding layer
A description is not available for this item.
Advertisement