NEN 10317-27/A1
Specifications for particular types of winding wires - Part 27: Paper covered rectangular copper wire
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 February 1995 |
| Status: | inactive |
| ICS Code (Wires): | 29.060.10 |
Document History
February 1, 1995
Specifications for particular types of winding wires - Part 27: Paper covered rectangular copper wire
Applies to insulated wires used for windings in electrical equipment. The nominal conductor dimensions covered are from 2.0 mm to 16.0 mm (width) and from 0.8 mm to 5.6 mm (thickness). Refers to IEC...
NEN 10317-27/A1
February 1, 1995
Specifications for particular types of winding wires - Part 27: Paper covered rectangular copper wire
A description is not available for this item.