NEN 10317-27

Specifications for particular types of winding wires - Part 27: Paper covered rectangular copper wire

inactive
Organization: NEN
Publication Date: 1 February 1995
Status: inactive
ICS Code (Wires): 29.060.10
scope:

Applies to insulated wires used for windings in electrical equipment. The nominal conductor dimensions covered are from 2.0 mm to 16.0 mm (width) and from 0.8 mm to 5.6 mm (thickness). Refers to IEC 182 for basic dimensions, IEC 851 for test methods and IEC 264 for packaging.

Document History

NEN 10317-27
February 1, 1995
Specifications for particular types of winding wires - Part 27: Paper covered rectangular copper wire
Applies to insulated wires used for windings in electrical equipment. The nominal conductor dimensions covered are from 2.0 mm to 16.0 mm (width) and from 0.8 mm to 5.6 mm (thickness). Refers to IEC...
February 1, 1995
Specifications for particular types of winding wires - Part 27: Paper covered rectangular copper wire
A description is not available for this item.
Advertisement