NEN 10694

Common specifications for high-voltage switchgear and controlgear standards

inactive, Most Current
Organization: NEN
Publication Date: 1 October 1996
Status: inactive
Page Count: 244
ICS Code (High voltage switchgear and controlgear): 29.130.10
scope:

Applies to a.c. switchgear and controlgear, designed for indoor and outdoor installation and for operation at service frequencies up to and including 60 Hz on systems having voltages above 1000 V. Applies to all high-voltage switchgear and controlgear except as otherwise specifies in the relevant IEC standards for the particular type of switchgear and controlgear.

Document History

NEN 10694
October 1, 1996
Common specifications for high-voltage switchgear and controlgear standards
Applies to a.c. switchgear and controlgear, designed for indoor and outdoor installation and for operation at service frequencies up to and including 60 Hz on systems having voltages above 1000 V....
March 1, 1996
High-voltage switchgear and controlgear - Common clauses
Applies as a common standard to the individual standards of all kids of switchgear above 1000 V a.c. up to 60 Hz for indoor and outdoor installations including their auxiliary equipment. It deals...

References

Advertisement