NEN 5518

Ergonomic requirements for the design and judgement of a truck cabin

inactive
Organization: NEN
Publication Date: 1 May 1994
Status: inactive
Page Count: 40
ICS Code (Trucks and trailers): 43.080.10
ICS Code (Ergonomics): 13.180
scope:

This standard gives requirements for the measurements and the design of a truckcabin from ergonomic point of view. The standard is applicable to the ergonomic design of trucks in the weight > 3500 kg.

Document History

December 1, 2000
Ergonomic requirements for the design and evaluation of cabines of trucks and vans
This standard gives requirements for the measurements and the design of a truckcabin from ergonomic point of view. The standard is applicable to the ergonomic design of trucks in the weight > 1000 kg.
February 1, 2000
Ergonomic requirements for the design and evaluation of cabines of trucks and vans
This standard gives requirements for the measurements and the design of a truckcabin from ergonomic point of view. The standard is applicable to the ergonomic design of trucks in the weight > 1000 kg.
NEN 5518
May 1, 1994
Ergonomic requirements for the design and judgement of a truck cabin
This standard gives requirements for the measurements and the design of a truckcabin from ergonomic point of view. The standard is applicable to the ergonomic design of trucks in the weight > 3500 kg.
February 1, 1993
Ergonomic requirements for the design and judgement of a truck cabin
This standard gives requirements for the measurements and the design of a truckcabin from ergonomic point of view. The standard is applicable to the ergonomic design of trucks in the weight > 3500 kg.
Advertisement