NEN 5518

Ergonomic requirements for the design and evaluation of cabines of trucks and vans

inactive, Most Current
Organization: NEN
Publication Date: 1 December 2000
Status: inactive
Page Count: 127
ICS Code (Trucks and trailers): 43.080.10
ICS Code (Ergonomics): 13.180
scope:

This standard gives requirements for the measurements and the design of a truckcabin from ergonomic point of view. The standard is applicable to the ergonomic design of trucks in the weight > 1000 kg.

Document History

NEN 5518
December 1, 2000
Ergonomic requirements for the design and evaluation of cabines of trucks and vans
This standard gives requirements for the measurements and the design of a truckcabin from ergonomic point of view. The standard is applicable to the ergonomic design of trucks in the weight > 1000 kg.
February 1, 2000
Ergonomic requirements for the design and evaluation of cabines of trucks and vans
This standard gives requirements for the measurements and the design of a truckcabin from ergonomic point of view. The standard is applicable to the ergonomic design of trucks in the weight > 1000 kg.
May 1, 1994
Ergonomic requirements for the design and judgement of a truck cabin
This standard gives requirements for the measurements and the design of a truckcabin from ergonomic point of view. The standard is applicable to the ergonomic design of trucks in the weight > 3500 kg.
February 1, 1993
Ergonomic requirements for the design and judgement of a truck cabin
This standard gives requirements for the measurements and the design of a truckcabin from ergonomic point of view. The standard is applicable to the ergonomic design of trucks in the weight > 3500 kg.

References

Advertisement