NEN 7046

Unplasticized PVC fittings for soil, waste, drain and sewer purposes

inactive
Organization: NEN
Publication Date: 1 November 1978
Status: inactive
Page Count: 23
ICS Code (Drainage systems): 91.140.80
ICS Code (External sewage systems): 93.030
ICS Code (Plastics fittings): 23.040.45
ICS Code (Plastics pipes): 23.040.20
scope:

This standard gives the requirements and test methods for fittings, made of unplasticized polyvinylchloride (PVC) intended for pipes with outer diameters of 40 up to 500 mm according to NEN 7045. The standard applies to fittings with sleeves and/or key ends and double sleeves (with or without bumper) suited for: adhesive bonded joints, rubber ring joints, flexible rubber ring joints, belonging to pipes with outer diameters of 40 up to 90 mm. intended for sewerages inside dwellings, pipes with outer diameters of 110 up to 160 mm intended for both inside and outside sewerages, and pipes with outer diameters of 200 up to 500 mm intended for outside dwellings. The standard is meant to be used in the external inspection of the internal quality control of the manufacturer, as part of the grant of a quality mark.

Document History

May 1, 1984
Supplement to NEN 7046 - Unplasticized PVC fittings for soil, water, drain and sewer purposes
In the third and tenth line change the diameter "500 mm" into: 630 mm. In the fourth line add after "rubber ring": and apart from the unclogging part of unclogging pieces.
February 1, 1979
Unplasticized PVC fittings for soil, waste, drain and sewer purposes
A description is not available for this item.
NEN 7046
November 1, 1978
Unplasticized PVC fittings for soil, waste, drain and sewer purposes
This standard gives the requirements and test methods for fittings, made of unplasticized polyvinylchloride (PVC) intended for pipes with outer diameters of 40 up to 500 mm according to NEN 7045. The...

References

Advertisement