NEN 7046/A1
Supplement to NEN 7046 - Unplasticized PVC fittings for soil, water, drain and sewer purposes
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 May 1984 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Drainage systems): | 91.140.80 |
| ICS Code (External sewage systems): | 93.030 |
| ICS Code (Plastics fittings): | 23.040.45 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
In the third and tenth line change the diameter "500 mm" into: 630 mm. In the fourth line add after "rubber ring": and apart from the unclogging part of unclogging pieces.
Document History
NEN 7046/A1
May 1, 1984
Supplement to NEN 7046 - Unplasticized PVC fittings for soil, water, drain and sewer purposes
In the third and tenth line change the diameter "500 mm" into: 630 mm. In the fourth line add after "rubber ring": and apart from the unclogging part of unclogging pieces.
February 1, 1979
Unplasticized PVC fittings for soil, waste, drain and sewer purposes
A description is not available for this item.
November 1, 1978
Unplasticized PVC fittings for soil, waste, drain and sewer purposes
This standard gives the requirements and test methods for fittings, made of unplasticized polyvinylchloride (PVC) intended for pipes with outer diameters of 40 up to 500 mm according to NEN 7045. The...