NEN-EN 10303
Thin magnetic steel sheet and strip for use at medium frequencies
| Organization: | NEN |
| Publication Date: | 1 October 2013 |
| Status: | inactive |
| Page Count: | 23 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
| ICS Code (Steels with special magnetic properties): | 77.140.40 |
scope:
NEN-EN 10303 defines the grades of thin non-oriented magnetic steel strip and sheet in nominal thicknesses of 0,05 mm, 0,10 mm, 0,15 mm, 0,20 mm, 0,25 mm, 0,27 mm, 0,30 mm and 0,35 mm, and of thin grain-oriented magnetic steel strip and sheet in nominal thicknesses of 0,05 mm, 0,10 mm, 0,15 mm and 0,18 mm. In particular, it gives general requirements, magnetic properties, geometric characteristics and tolerances and technological characteristics, as well as inspection procedure. This European Standard applies to magnetic steel strip and sheet supplied in the finally annealed condition in coils and intended for the construction of magnetic circuits used at frequencies equal to or higher than 100 Hz.
Document History