NEN-EN 10303

Thin magnetic steel sheet and strip for use at medium frequencies

inactive
Organization: NEN
Publication Date: 1 April 2001
Status: inactive
Page Count: 17
ICS Code (Flat steel products and semi-products): 77.140.50
ICS Code (Steels with special magnetic properties): 77.140.40
scope:

Defines the grades of thin non-oriented magnetic steel and strip in nominal thicknesses of 0,05 mm, 0,10 mm, 0,15 mm and 0,20 mm, and of thin grain-oriented magnetic steel sheet and strip in nominal thicknesses of 0,05 mm, 0,10 mm and 0,15 mm, it gives general requirements, magnetic properties, geometric characteristics and tolerances and technological characteristics, as well as inspection procedure.

Document History

November 1, 2015
Thin magnetic steel strip and sheet for use at medium frequencies
NEN-EN 10303 defines the grades of thin non-oriented magnetic steel strip and sheet in nominal thicknesses of 0,05 mm, 0,10 mm, 0,15 mm, 0,20 mm, 0,25 mm, 0,27 mm, 0,30 mm and 0,35 mm, and of thin...
October 1, 2014
Thin magnetic steel sheet and strip for use at medium frequencies
NEN-EN 10303 defines the grades of thin non-oriented magnetic steel strip and sheet in nominal thicknesses of 0,05 mm, 0,10 mm, 0,15 mm, 0,20 mm, 0,25 mm, 0,27 mm, 0,30 mm and 0,35 mm, and of thin...
October 1, 2013
Thin magnetic steel sheet and strip for use at medium frequencies
NEN-EN 10303 defines the grades of thin non-oriented magnetic steel strip and sheet in nominal thicknesses of 0,05 mm, 0,10 mm, 0,15 mm, 0,20 mm, 0,25 mm, 0,27 mm, 0,30 mm and 0,35 mm, and of thin...
NEN-EN 10303
April 1, 2001
Thin magnetic steel sheet and strip for use at medium frequencies
Defines the grades of thin non-oriented magnetic steel and strip in nominal thicknesses of 0,05 mm, 0,10 mm, 0,15 mm and 0,20 mm, and of thin grain-oriented magnetic steel sheet and strip in nominal...
Advertisement