NEN-EN 12828

Heating systems in building - Design and installation of water based heating systems

inactive
Organization: NEN
Publication Date: 1 April 1997
Status: inactive
Page Count: 41
ICS Code (Central heating systems): 91.140.10
scope:

Specifies the design and installation criteria for water based central heating systems with a maximum operating temperature of up to 110°C and a maximum operating pressure of up to 6 bar. This standard covers the design and installation of: - heat supply systems; - heat distribution systems; - heat emission systems; - control systems. This standard takes into account heating requirements of attached systems (e.g. domestic hot water, process heat, air conditioning, ventilation) in the design of a heat supply, but does not cover the design of these systems.

Document History

April 1, 2014
Heating systems in buildings - Design for water-based heating systems
NEN-EN 12828+A1 specifies design criteria for water based heating systems in buildings with a maximum operating temperature of up to 105 °C. In case of heating systems with maximum operating...
August 1, 2013
Heating systems in buildings - Design for water-based heating systems
A description is not available for this item.
November 1, 2012
Heating systems in buildings - Design for water-based heating systems
This European Standard specifies design criteria for water based heating systems in buildings with a maximum operating temperature of up to 105 °C. In case of heating systems with maximum operating...
March 1, 2011
Heating systems in buildings - Design for water-based heating systems
This European Standard specifies design criteria for water based heating systems in buildings with a maximum operating temperature of up to 105 °C. In case of heating systems with maximum operating...
September 1, 2003
Heating systems in buildings - Design for water-based heating systems
Specifies the design and installation criteria for water based central heating systems with a maximum operating temperature of up to 110°C and a maximum operating pressure of up to 6 bar. This...
NEN-EN 12828
April 1, 1997
Heating systems in building - Design and installation of water based heating systems
Specifies the design and installation criteria for water based central heating systems with a maximum operating temperature of up to 110°C and a maximum operating pressure of up to 6 bar. This...
Advertisement