NEN-EN 12828
Heating systems in buildings - Design for water-based heating systems
| Organization: | NEN |
| Publication Date: | 1 September 2003 |
| Status: | inactive |
| Page Count: | 43 |
| ICS Code (Central heating systems): | 91.140.10 |
scope:
Specifies the design and installation criteria for water based central heating systems with a maximum operating temperature of up to 110°C and a maximum operating pressure of up to 6 bar. This standard covers the design and installation of: - heat supply systems; - heat distribution systems; - heat emission systems; - control systems. This standard takes into account heating requirements of attached systems (e.g. domestic hot water, process heat, air conditioning, ventilation) in the design of a heat supply, but does not cover the design of these systems.
Document History