NEN-EN 1365-1

Fire resistance tests for loadbearing elements - Part 1: Walls

active
Organization: NEN
Publication Date: 1 October 2012
Status: active
Page Count: 28
ICS Code (Walls. Partitions. Façades): 91.060.10
ICS Code (Fire-resistance of building materials and elements): 13.220.50
scope:

This European Standard specifies a method of testing the fire resistance of loadbearing walls. It is applicable to both internal and external walls. The fire resistance of external walls can be determined under internal or external exposure conditions. The fire resistance performance of loadbearing walls is normally evaluated without perforations such as doors, glazing or fire resistant ducts. If it can be demonstrated that the design of the opening is such that load is not transmitted to the perforation, then the perforation need not be tested in the loaded condition. If perforations are to be included, the effects of these will need to be separately established. This test method is not applicable to non-separating loadbearing walls which, in short widths, can be tested as columns to EN 1365-4. This European Standard is used in conjunction with EN 1363-1:1999.

Document History

May 1, 2013
Fire resistance tests for loadbearing elements - Part 1: Walls
A description is not available for this item.
NEN-EN 1365-1
October 1, 2012
Fire resistance tests for loadbearing elements - Part 1: Walls
This European Standard specifies a method of testing the fire resistance of loadbearing walls. It is applicable to both internal and external walls. The fire resistance of external walls can be...
January 1, 2012
Fire resistance tests for loadbearing elements - Part 1: Walls
This European Standard specifies a method of testing the fire resistance of loadbearing walls. It is applicable to both internal and external walls. The fire resistance of external walls can be...
April 1, 2001
Fire resistance tests for loadbearing elements - Part 1: Walls
A description is not available for this item.
August 1, 1999
Fire resistance tests for loadbearing elements - Part 1: Walls
Specifies a method of testing the fire resistance of load baering walls. It is applicable to both internal and external walls. The fire resistance of externall walls can be determined under internal...
July 1, 1994
Fire resistance tests on loadbearing elements in buildings - Part 1: Internal walls
Specifies a method of testing the fire resistance of load baering walls. It is applicable to both internal and external walls. The fire resistance of externall walls can be determined under internal...
Advertisement