NEN-EN 1365-1/C1
Fire resistance tests for loadbearing elements - Part 1: Walls
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 May 2013 |
| Status: | active |
| Page Count: | 4 |
| ICS Code (Walls. Partitions. Façades): | 91.060.10 |
| ICS Code (Fire-resistance of building materials and elements): | 13.220.50 |
Document History
NEN-EN 1365-1/C1
May 1, 2013
Fire resistance tests for loadbearing elements - Part 1: Walls
A description is not available for this item.
October 1, 2012
Fire resistance tests for loadbearing elements - Part 1: Walls
This European Standard specifies a method of testing the fire resistance of loadbearing walls. It is applicable to both internal and external walls. The fire resistance of external walls can be...
January 1, 2012
Fire resistance tests for loadbearing elements - Part 1: Walls
This European Standard specifies a method of testing the fire resistance of loadbearing walls. It is applicable to both internal and external walls. The fire resistance of external walls can be...
April 1, 2001
Fire resistance tests for loadbearing elements - Part 1: Walls
A description is not available for this item.
August 1, 1999
Fire resistance tests for loadbearing elements - Part 1: Walls
Specifies a method of testing the fire resistance of load baering walls. It is applicable to both internal and external walls. The fire resistance of externall walls can be determined under internal...
July 1, 1994
Fire resistance tests on loadbearing elements in buildings - Part 1: Internal walls
Specifies a method of testing the fire resistance of load baering walls. It is applicable to both internal and external walls. The fire resistance of externall walls can be determined under internal...