NEN-EN 1458-1

Domestic direct gas-fired tumble dryers of types B22D and B23D, of nominal heat input not exceeding 6 kW - Part 1: Safety

inactive
Organization: NEN
Publication Date: 1 November 1999
Status: inactive
Page Count: 112
ICS Code (Laundry appliances): 97.060
scope:

Specifies the requirements and test methods for the construction, safety and marking of domestic direct gas-fired tumble dryers, not connected to a permanent flue system, not exceeding a nominal heat input of 6 kW, hereafter referred to as "appliances".

Document History

December 1, 2011
Domestic direct gas-fired tumble dryers of types B22D and B23D, of nominal heat input not exceeding 6 kW - Part 1: Safety
This European Standard specifies the requirements and test methods for the construction, safety, and marking of domestic direct gas-fired tumble dryers, of types B22D and B23D, of nominal heat input...
April 1, 2011
Domestic direct gas-fired tumble dryers of types B22D and B23D, of nominal heat input not exceeding 6 kW - Part 1: Safety
This European Standard specifies the requirements and test methods for the construction, safety, and marking of domestic direct gas-fired tumble dryers, of types B22D and B23D, of nominal heat input...
NEN-EN 1458-1
November 1, 1999
Domestic direct gas-fired tumble dryers of types B22D and B23D, of nominal heat input not exceeding 6 kW - Part 1: Safety
Specifies the requirements and test methods for the construction, safety and marking of domestic direct gas-fired tumble dryers, not connected to a permanent flue system, not exceeding a nominal heat...
July 1, 1994
Domestic direct gas-fired tumble dryers of nominal heat input not exceeding 6 kW - Part 1: Safety
Specifies the requirements and test methods for the construction, safety and marking of domestic direct gas-fired tumble dryers, not connected to a permanent flue system, not exceeding a nominal heat...

References

Advertisement