NEN-EN 1458-1

Domestic direct gas-fired tumble dryers of types B22D and B23D, of nominal heat input not exceeding 6 kW - Part 1: Safety

active, Most Current
Organization: NEN
Publication Date: 1 December 2011
Status: active
Page Count: 101
ICS Code (Laundry appliances): 97.060
scope:

This European Standard specifies the requirements and test methods for the construction, safety, and marking of domestic direct gas-fired tumble dryers, of types B22D and B23D, of nominal heat input not exceeding 6 kW, hereafter referred to as "appliances". This European Standard does not apply to: a) catalytic combustion appliances; b) appliances designed exclusively for industrial purposes; c) appliances intended to be used in locations where special conditions prevail, such as the presence of a corrosive or explosive atmosphere; d) appliances of the condensing type wherein the heated air and products of combustion used for the drying process are dehumidified by cooling with water or air; e) appliances intended to be used in vehicles or on board ships or aircraft. This European Standard covers type testing only.

Document History

NEN-EN 1458-1
December 1, 2011
Domestic direct gas-fired tumble dryers of types B22D and B23D, of nominal heat input not exceeding 6 kW - Part 1: Safety
This European Standard specifies the requirements and test methods for the construction, safety, and marking of domestic direct gas-fired tumble dryers, of types B22D and B23D, of nominal heat input...
April 1, 2011
Domestic direct gas-fired tumble dryers of types B22D and B23D, of nominal heat input not exceeding 6 kW - Part 1: Safety
This European Standard specifies the requirements and test methods for the construction, safety, and marking of domestic direct gas-fired tumble dryers, of types B22D and B23D, of nominal heat input...
November 1, 1999
Domestic direct gas-fired tumble dryers of types B22D and B23D, of nominal heat input not exceeding 6 kW - Part 1: Safety
Specifies the requirements and test methods for the construction, safety and marking of domestic direct gas-fired tumble dryers, not connected to a permanent flue system, not exceeding a nominal heat...
July 1, 1994
Domestic direct gas-fired tumble dryers of nominal heat input not exceeding 6 kW - Part 1: Safety
Specifies the requirements and test methods for the construction, safety and marking of domestic direct gas-fired tumble dryers, not connected to a permanent flue system, not exceeding a nominal heat...

References

Advertisement