NEN-EN 14903
Surfaces for indoor sports areas - Determination of rotational friction
inactive
| Organization: | NEN |
| Publication Date: | 1 March 2004 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Sports facilities): | 97.220.10 |
scope:
This European Standard specifies a method for determination of the friction between any type of sports surface and a rotating foot with a vertical load. The method is applicable to tests carried out in the laboratory and on site.
Document History
March 1, 2015
Surfaces for sports areas - Synthetic surfaces for outdoor sports areas - Determination of rotational friction
This European Standard specifies a method for the determination of the friction between any type of sports surface and a rotating foot with a vertical load. The method is applicable to tests carried...
January 1, 2006
Surfaces for indoor sports areas - Determination of rotational friction
This European Standard specifies a method for determination of the friction between any type of sports surface and a rotating foot with a vertical load. The method is applicable to tests carried out...
NEN-EN 14903
March 1, 2004
Surfaces for indoor sports areas - Determination of rotational friction
This European Standard specifies a method for determination of the friction between any type of sports surface and a rotating foot with a vertical load. The method is applicable to tests carried out...