NEN-EN 14903

Surfaces for indoor sports areas - Determination of rotational friction

inactive, Most Current
Organization: NEN
Publication Date: 1 January 2006
Status: inactive
Page Count: 12
ICS Code (Sports facilities): 97.220.10
scope:

This European Standard specifies a method for determination of the friction between any type of sports surface and a rotating foot with a vertical load. The method is applicable to tests carried out in the laboratory and on site.

Document History

March 1, 2015
Surfaces for sports areas - Synthetic surfaces for outdoor sports areas - Determination of rotational friction
This European Standard specifies a method for the determination of the friction between any type of sports surface and a rotating foot with a vertical load. The method is applicable to tests carried...
NEN-EN 14903
January 1, 2006
Surfaces for indoor sports areas - Determination of rotational friction
This European Standard specifies a method for determination of the friction between any type of sports surface and a rotating foot with a vertical load. The method is applicable to tests carried out...
March 1, 2004
Surfaces for indoor sports areas - Determination of rotational friction
This European Standard specifies a method for determination of the friction between any type of sports surface and a rotating foot with a vertical load. The method is applicable to tests carried out...
Advertisement