DIN EN 14992

Precast concrete products - Wall elements

inactive
Buy Now
Organization: DIN
Publication Date: 1 July 2007
Status: inactive
Page Count: 38
ICS Code (Walls. Partitions. Façades): 91.060.10
ICS Code (Ventilation and air-conditioning systems): 91.140.30
scope:

This European Standard applies to prefabricated walls, made of normal weight or lightweight concrete with dense structure. They may have external wall functions (see 3.11) or not, have facing functions (see 3.12) or not or have a combination of these functions.

External wall functions could be:

- thermal insulation (see 3.11.1);

- sound insulation (see 3.11.2);

- hygrometric control (see 3.11.3);

or a combination of these.

They may be plain, reinforced or prestressed. They may be loadbearing or not.

These include:

- solid walls;

- composite walls;

- sandwich walls;

- lightened walls;

- claddings.

The wall element may also work as a column or beam.

Document History

September 1, 2012
Precast concrete products - Wall elements (includes Amendment A1:2012)
A description is not available for this item.
DIN EN 14992
July 1, 2007
Precast concrete products - Wall elements
This European Standard applies to prefabricated walls, made of normal weight or lightweight concrete with dense structure. They may have external wall functions (see 3.11) or not, have facing...

References

Advertisement