NEN-EN 2133

Aerospace series - Cadmium plating of steels with specified tensile strength ≤ 1450 MPa, copper, copper alloys and nickel alloys

inactive
Organization: NEN
Publication Date: 1 November 1997
Status: inactive
Page Count: 17
ICS Code (Coatings and related processes used in aerospace industry): 49.040
scope:

Specifies the electrolytic cadmium plating of parts in steels of tensile strength Rm(max.) ≤ 1450 MPa, copper, copper alloys and nickel alloys, the temperature in service of which does not exceed 235°C. This standard is applicable whenever referenced.

Document History

December 1, 2020
Aerospace series - Cadmium plating of steels with specified tensile strength1 ≤ 450 MPa, copper, copper alloys and nickel alloys
This document specifies the electrolytic cadmium plating of parts and fasteners in steel of tensile strength UTS ≤ 1 450 MPa, copper, copper alloys and nickel alloys, whose temperature in service...
October 1, 2010
Aerospace series - Cadmium plating of steels with specified tensile strength ≤ 1450 MPa, copper, copper alloys and nickel alloys
This European standard specifies the electrolytic cadmium plating of parts in steel of tensile strength Rm (max.) ≤ 1450 MPa, copper, copper alloys and nickel alloys, whose temperature in service...
NEN-EN 2133
November 1, 1997
Aerospace series - Cadmium plating of steels with specified tensile strength ≤ 1450 MPa, copper, copper alloys and nickel alloys
Specifies the electrolytic cadmium plating of parts in steels of tensile strength Rm(max.) ≤ 1450 MPa, copper, copper alloys and nickel alloys, the temperature in service of which does not exceed...
Advertisement