NEN-EN 2133
Aerospace series - Cadmium plating of steels with specified tensile strength1 ≤ 450 MPa, copper, copper alloys and nickel alloys
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 December 2020 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Coatings and related processes used in aerospace industry): | 49.040 |
scope:
This document specifies the electrolytic cadmium plating of parts and fasteners in steel of tensile strength UTS ≤ 1 450 MPa, copper, copper alloys and nickel alloys, whose temperature in service does not exceed 235 °C.
Document History
NEN-EN 2133
December 1, 2020
Aerospace series - Cadmium plating of steels with specified tensile strength1 ≤ 450 MPa, copper, copper alloys and nickel alloys
This document specifies the electrolytic cadmium plating of parts and fasteners in steel of tensile strength UTS ≤ 1 450 MPa, copper, copper alloys and nickel alloys, whose temperature in service...
October 1, 2010
Aerospace series - Cadmium plating of steels with specified tensile strength ≤ 1450 MPa, copper, copper alloys and nickel alloys
This European standard specifies the electrolytic cadmium plating of parts in steel of tensile strength Rm (max.) ≤ 1450 MPa, copper, copper alloys and nickel alloys, whose temperature in service...
November 1, 1997
Aerospace series - Cadmium plating of steels with specified tensile strength ≤ 1450 MPa, copper, copper alloys and nickel alloys
Specifies the electrolytic cadmium plating of parts in steels of tensile strength Rm(max.) ≤ 1450 MPa, copper, copper alloys and nickel alloys, the temperature in service of which does not exceed...