NEN-ISO 5821

Resistance spot welding electrode caps

inactive
Organization: NEN
Publication Date: 1 January 1992
Status: inactive
Page Count: 12
ICS Code (Welding equipment): 25.160.30
scope:

This Standard lays down the dimensions and tolerances of resistance spot welding electrode caps, where a female taper (see ISO 1089) is used to fix the cap to an electrode adaptor (see ISO 5183). It applies only to electrode caps for which the electrode force Fmax given for diameter d1 in the table below is not exceeded.

Document History

March 1, 2009
Resistance welding - Spot welding electrode caps
This International Standard specifies the dimensions and tolerances of resistance spot welding electrode caps, where a female taper (see ISO 1089) is used to fix the cap to an electrode adaptor (see...
NEN-ISO 5821
January 1, 1992
Resistance spot welding electrode caps
This Standard lays down the dimensions and tolerances of resistance spot welding electrode caps, where a female taper (see ISO 1089) is used to fix the cap to an electrode adaptor (see ISO 5183). It...
Advertisement