NEN-ISO 5821

Resistance welding - Spot welding electrode caps

inactive, Most Current
Organization: NEN
Publication Date: 1 March 2009
Status: inactive
Page Count: 17
ICS Code (Welding equipment): 25.160.30
scope:

This International Standard specifies the dimensions and tolerances of resistance spot welding electrode caps, where a female taper (see ISO 1089) is used to fix the cap to an electrode adaptor (see ISO 5183-1 and ISO 5183-2). It applies only to electrode caps for which the electrode force, FE, given for diameter d1 in Table 2 and Table A.2 is not exceeded.

Document History

NEN-ISO 5821
March 1, 2009
Resistance welding - Spot welding electrode caps
This International Standard specifies the dimensions and tolerances of resistance spot welding electrode caps, where a female taper (see ISO 1089) is used to fix the cap to an electrode adaptor (see...
January 1, 1992
Resistance spot welding electrode caps
This Standard lays down the dimensions and tolerances of resistance spot welding electrode caps, where a female taper (see ISO 1089) is used to fix the cap to an electrode adaptor (see ISO 5183). It...

References

Advertisement