NEN-EN-ISO 3861

Rubber hoses for sand and grit blasting - Specification

inactive
Organization: NEN
Publication Date: 1 February 2009
Status: inactive
Page Count: 18
ICS Code (Surface preparation): 25.220.10
ICS Code (Hoses): 83.140.40
scope:

This International Standard specifies the requirements for rubber hoses for wet and dry sand and grit blasting, suitable for use up to a maximum working pressure of 6,3 bar and over an operating temperature range of -25 °C to +70 °C.

Document History

February 1, 2021
Rubber hoses and hose assemblies for sand and grit blasting - Specification
This document specifies the requirements for rubber hoses and hose assemblies for wet and dry sand and grit blasting, suitable for use up to a maximum working pressure of 0,63 MPa (6,3 bar) and over...
NEN-EN-ISO 3861
February 1, 2009
Rubber hoses for sand and grit blasting - Specification
This International Standard specifies the requirements for rubber hoses for wet and dry sand and grit blasting, suitable for use up to a maximum working pressure of 6,3 bar and over an operating...
June 1, 1997
Rubber hoses for sand and grit blasting - Specification
States the requirements for wet and dry grit blasting, suitable for use at a maximum working pressure of 0,63 MPa. Three tables are incorporated for bores including tolerances, tensile strength and...
Advertisement