NEN-EN-ISO 3861
Rubber hoses for sand and grit blasting - Specification
inactive
| Organization: | NEN |
| Publication Date: | 1 June 1997 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Surface preparation): | 25.220.10 |
| ICS Code (Hoses): | 83.140.40 |
scope:
States the requirements for wet and dry grit blasting, suitable for use at a maximum working pressure of 0,63 MPa. Three tables are incorporated for bores including tolerances, tensile strength and elongation at break, and accelerated ageing requirement.
Document History
February 1, 2021
Rubber hoses and hose assemblies for sand and grit blasting - Specification
This document specifies the requirements for rubber hoses and hose assemblies for wet and dry sand and grit blasting, suitable for use up to a maximum working pressure of 0,63 MPa (6,3 bar) and over...
February 1, 2009
Rubber hoses for sand and grit blasting - Specification
This International Standard specifies the requirements for rubber hoses for wet and dry sand and grit blasting, suitable for use up to a maximum working pressure of 6,3 bar and over an operating...
NEN-EN-ISO 3861
June 1, 1997
Rubber hoses for sand and grit blasting - Specification
States the requirements for wet and dry grit blasting, suitable for use at a maximum working pressure of 0,63 MPa. Three tables are incorporated for bores including tolerances, tensile strength and...