NEN-ISO 8130-13
Coating powders - Part 13: Particle size analysis by laser diffraction
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 2001 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Paints and varnishes): | 87.040 |
scope:
Specifies a method for the determination of the equivalent-sphere particle size distribution of coating powders by laser diffraction and is suitable for discriminating between particles of the size range from 1 µm to 300 µm. This method is applicable only for dry powders.
Document History
NEN-ISO 8130-13
November 1, 2001
Coating powders - Part 13: Particle size analysis by laser diffraction
Specifies a method for the determination of the equivalent-sphere particle size distribution of coating powders by laser diffraction and is suitable for discriminating between particles of the size...