NEN-EN-ISO 8130-13

Coating powders - Part 13: Particle size analysis by laser diffraction

active, Most Current
Organization: NEN
Publication Date: 1 November 2010
Status: active
Page Count: 18
ICS Code (Paints and varnishes): 87.040
scope:

This part of ISO 8130 is one of a series of standards dealing with the sampling and testing of paints, varnishes and related products. It specifies a method for the determination of the equivalent-sphere particle size distribution of coating powders by laser diffraction and is suitable for discriminating between particles of the size range from 1 μm to 300 μm. This method is applicable only for dry powders.

Document History

NEN-EN-ISO 8130-13
November 1, 2010
Coating powders - Part 13: Particle size analysis by laser diffraction
This part of ISO 8130 is one of a series of standards dealing with the sampling and testing of paints, varnishes and related products. It specifies a method for the determination of the...

References

Advertisement